3M Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors FDI18-187Q

Description
Win Source Part Number: 1020925-FDI18-187Q Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Highland™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1 Terminal Type: Standard Length - Overall: 0.810" (20.57mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 7000133659,051128600 02,FDI18-187Q-ND,806 11602634,3M157454,00 051128600023 Base Product Number: FDI18
Request a Quote Datasheet
Description
Win Source Part Number: 1020925-FDI18-187Q Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Highland™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1 Terminal Type: Standard Length - Overall: 0.810" (20.57mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 7000133659,051128600 02,FDI18-187Q-ND,806 11602634,3M157454,00 051128600023 Base Product Number: FDI18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1020925-FDI18-187Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1020925-FDI18-187Q
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1020925-FDI18-187Q
Win Source Part Number: 1020925-FDI18-187Q Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Highland™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1 Terminal Type: Standard Length - Overall: 0.810" (20.57mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 7000133659,051128600 02,FDI18-187Q-ND,806 11602634,3M157454,00 051128600023 Base Product Number: FDI18

Win Source Part Number: 1020925-FDI18-187Q
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Highland™
Color: Red
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1
Terminal Type: Standard
Length - Overall: 0.810" (20.57mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.145" (3.68mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 7000133659,05112860002,FDI18-187Q-ND,80611602634,3M157454,00051128600023
Base Product Number: FDI18

Buy Now Datasheet
Terminal, Female Disconnect, 0.187
Chicago, IL, United States
Terminal, Female Disconnect, 0.187", Crimp, Red; Product Range 3M
94T2805
Terminal, Female Disconnect, 0.187", Crimp, Red; Product Range 3M 94T2805
TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1020925-FDI18-187Q 94T2805
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187", Crimp, Red; Product Range 3M
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NA33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details