3M Female Disconnect, 0.187", 16-14Awg, Nylon Blue; Product Range 3M FDI14-187L

Description
FEMALE DISCONNECT, 0.187", 16-14AWG, NYLON BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: No
Datasheet
Description
FEMALE DISCONNECT, 0.187", 16-14AWG, NYLON BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 16-14Awg, Nylon Blue; Product Range 3M
67T2483
Female Disconnect, 0.187", 16-14Awg, Nylon Blue; Product Range 3M 67T2483
FEMALE DISCONNECT, 0.187", 16-14AWG, NYLON BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: No

FEMALE DISCONNECT, 0.187", 16-14AWG, NYLON BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67T2483
Product Name Female Disconnect, 0.187", 16-14Awg, Nylon Blue; Product Range 3M
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers