3M Terminals - Quick Connects, Quick Disconnect Connectors FDI10-250Q

Description
FM DISCONNECT FULLY NYLON 1=1PC
Request a Quote Datasheet
Description
FM DISCONNECT FULLY NYLON 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 3M161250-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
3M161250-ND
Terminals - Quick Connects, Quick Disconnect Connectors 3M161250-ND
FM DISCONNECT FULLY NYLON 1=1PC

FM DISCONNECT FULLY NYLON 1=1PC

Buy Now Datasheet
3M Highland Yellow Butted Nylon Butted Quick-Disconnect Terminal FDI10-250Q - 0.99 in Length - 0.128 in Inside Diameter - 051128-59999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Butted Nylon Butted Quick-Disconnect Terminal FDI10-250Q - 0.99 in Length - 0.128 in Inside Diameter
051128-59999
3M Highland Yellow Butted Nylon Butted Quick-Disconnect Terminal FDI10-250Q - 0.99 in Length - 0.128 in Inside Diameter 051128-59999
The 3M Highland yellow butted nylon butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.99 in.

The 3M Highland yellow butted nylon butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.99 in.

Buy Now
Terminal; 12 to 10 AWG; Brass; Nylon; Tin; 0.250 in. (Max.); UL 94V-2 - 70113715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12 to 10 AWG; Brass; Nylon; Tin; 0.250 in. (Max.); UL 94V-2
70113715
Terminal; 12 to 10 AWG; Brass; Nylon; Tin; 0.250 in. (Max.); UL 94V-2 70113715
3M Highland™ Terminals, Female Disconnect, Nylon Fully Insulated Tin plated The terminal material is brass.

3M Highland™ Terminals, Female Disconnect, Nylon Fully Insulated

  • Tin plated
    The terminal material is brass.
Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M161250-ND 051128-59999 70113715
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Highland Yellow Butted Nylon Butted Quick-Disconnect Terminal FDI10-250Q - 0.99 in Length - 0.128 in Inside Diameter Terminal; 12 to 10 AWG; Brass; Nylon; Tin; 0.250 in. (Max.); UL 94V-2
Terminal Type Standard Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details