3M Electronics and Energy Business Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1 EPS400 0.35 6"

Description
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
Description
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1 - 70113631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1
70113631
Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1 70113631
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings
EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only.
M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113631
Product Name Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

1.8750 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-08x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
Heat Shrink Tubing - 137438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details