3M Electronics and Energy Business Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1 EPS400 0.35 48"

Description
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
Description
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1
70113627
Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1 70113627
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings
EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only.
M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113627
Product Name Tubing; 0.35 in.; 0.35 in. (Expanded); 0.08; 0.038 in.; 4 to 1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Push-in sleeve - NPQH-D-S4-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details