3M Electronics and Energy Business tubing; 1.5 in.; 0.5 in (expanded) ; 0.1; 3 to 1 black EPS300 1.5 6"

Description
EPS 300 Adhesive-Lined Flexible Polyolefin Tubings The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only. M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
Description
EPS 300 Adhesive-Lined Flexible Polyolefin Tubings The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only. M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Suppliers

Company
Product
Description
Supplier Links
tubing; 1.5 in.; 0.5 in (expanded) ; 0.1; 3 to 1 black - 70113602 - Allied Electronics, Inc.
Fort Worth, TX, USA
tubing; 1.5 in.; 0.5 in (expanded) ; 0.1; 3 to 1 black
70113602
tubing; 1.5 in.; 0.5 in (expanded) ; 0.1; 3 to 1 black 70113602
EPS 300 Adhesive-Lined Flexible Polyolefin Tubings The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only. M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

EPS 300 Adhesive-Lined Flexible Polyolefin Tubings
The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only.
M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113602
Product Name tubing; 1.5 in.; 0.5 in (expanded) ; 0.1; 3 to 1 black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.5000 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-06x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Cable Spiral Wrapping - 2044418 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details