3M Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M EPS300-1/2-48"-BLACK-12PCS

Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M - 95F7674 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
95F7674
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M 95F7674
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95F7674
Product Name Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details