3M Electronics and Energy Business Tubing; 1-1/2 in.; 1.500 in. (Min.); 0.750 in. (Max.); 2:1 EPS200 1.5 48"

Description
Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only. EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.
Description
Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only. EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; 1-1/2 in.; 1.500 in. (Min.); 0.750 in. (Max.); 2:1
70113564
Tubing; 1-1/2 in.; 1.500 in. (Min.); 0.750 in. (Max.); 2:1 70113564
Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only. EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.

Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings
EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only.
EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113564
Product Name Tubing; 1-1/2 in.; 1.500 in. (Min.); 0.750 in. (Max.); 2:1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1893172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to ? C (-4 to ? F)
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details