3M RFI and EMI - Shielding and Absorbing Materials - EM15TP-010-1 EM15TP-010-1

Description
Manufacturer: 3M Win Source Part Number: 900570-EM15TP-010-1 Series: EM15TP Operating Temperature Range: -25°C ~ 90°C Features: RF EMI Absorbing Sheet series Polymer Resin, Metal Flakes Non-Conductive, Single Sided - X - X Package: Box Family Name: EM15TP Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 3919.90.5060 Other Part Number: 3M156480, 7010352920, WX-3009-2704-2, WX300927042
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 900570-EM15TP-010-1 Series: EM15TP Operating Temperature Range: -25°C ~ 90°C Features: RF EMI Absorbing Sheet series Polymer Resin, Metal Flakes Non-Conductive, Single Sided - X - X Package: Box Family Name: EM15TP Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 3919.90.5060 Other Part Number: 3M156480, 7010352920, WX-3009-2704-2, WX300927042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - EM15TP-010-1 - 900570-EM15TP-010-1 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Shielding and Absorbing Materials - EM15TP-010-1
900570-EM15TP-010-1
RFI and EMI - Shielding and Absorbing Materials - EM15TP-010-1 900570-EM15TP-010-1
Manufacturer: 3M Win Source Part Number: 900570-EM15TP-010-1 Series: EM15TP Operating Temperature Range: -25°C ~ 90°C Features: RF EMI Absorbing Sheet series Polymer Resin, Metal Flakes Non-Conductive, Single Sided - X - X Package: Box Family Name: EM15TP Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 3919.90.5060 Other Part Number: 3M156480, 7010352920, WX-3009-2704-2, WX300927042

Manufacturer: 3M
Win Source Part Number: 900570-EM15TP-010-1
Series: EM15TP
Operating Temperature Range: -25°C ~ 90°C
Features: RF EMI Absorbing Sheet series Polymer Resin, Metal Flakes Non-Conductive, Single Sided - X - X
Package: Box
Family Name: EM15TP
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 3919.90.5060
Other Part Number: 3M156480, 7010352920, WX-3009-2704-2, WX300927042

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 900570-EM15TP-010-1
Product Name RFI and EMI - Shielding and Absorbing Materials - EM15TP-010-1
Operating Temperature -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details