TAPE, 3.18MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y0874 |
| Product Name | Tape, 3.18Mm, Crepe Paper, Tan; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |