The Micro-Klean D Series filter cartridge, specifically part number DPPPW3, is designed for liquid filtration applications, offering a nominal rating of 350 microns. This cartridge utilizes an advanced winding pattern combined with a media blanket, resulting in enhanced flow rates and filtration efficiency. The design minimizes pressure drop while maximizing dirt holding capacity, allowing for longer service life and reduced replacement costs. Constructed from CFR 21 compliant materials, the DPPPW3 is suitable for use with potable water, food, and beverage products, as well as various chemicals in aqueous solutions. The cartridge is available in multiple configurations, including different core materials such as polypropylene and stainless steel, ensuring compatibility with various filtration systems. The Micro-Klean D Series cartridges are also designed to reduce media migration and provide cleaner filtration compared to conventional wound cartridges.
Industrial Filter Cartridge 350µm (Nominal)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | DPPPW3 |
| Product Name | Liquid Filtration |