The Micro-Klean D Series filter cartridge, specifically part number DPPPB2X, is designed for liquid filtration applications, offering nominal ratings from 0.5 to 350 microns. This cartridge features a unique blanket media construction that enhances filtration efficiency and flow rates, achieving up to 500% higher flow for the same pressure drop compared to conventional wound cartridges. The advanced winding pattern creates larger contaminant holding chambers, which are enclosed by a tailored media blanket, ensuring consistent filtration performance across different cartridges and lots. Constructed from CFR 21 compliant materials, the Micro-Klean D Series is suitable for use in food and beverage applications, as well as with various chemicals, including acids and alkalis. The cartridge is available in multiple configurations, including polypropylene and cotton media options, to ensure compatibility with a wide range of processes. Its graded density design minimizes blinding from larger particles, extending cartridge life and reducing replacement costs. The Micro-Klean D Series cartridges can be easily installed and are available with various end fittings to fit different filter housings.
Industrial Filter Cartridge 5µm (Nominal)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | DPPPB2X |
| Product Name | Liquid Filtration |