3M Free Hanging, Panel Mount D89134-0131HK

Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC34E-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC34E-ND
Free Hanging, Panel Mount MKC34E-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 34 Position, 2Row, 2.54Mm; Idc Connector Type 3M - 12P7126 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 34 Position, 2Row, 2.54Mm; Idc Connector Type 3M
12P7126
Wire-Board Connector, Socket, 34 Position, 2Row, 2.54Mm; Idc Connector Type 3M 12P7126
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MKC34E-ND 12P7126
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 34 Position, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details