3M Memory Connectors - PC Card Sockets - D7E50-7316-03 D7E50-7316-03

Description
Manufacturer: 3M Win Source Part Number: 772371-D7E50-7316-03 Series: 7E50 Packaging: Bulk Connector Type: Ejector Height Above Board: 0.280" (7.10mm) Mounting: Snap-In Card Type: CompactFlash - Type I Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Normal, Standard - Top Family Name: 7E50 Categories: Connectors, Interconnects Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 772371-D7E50-7316-03 Series: 7E50 Packaging: Bulk Connector Type: Ejector Height Above Board: 0.280" (7.10mm) Mounting: Snap-In Card Type: CompactFlash - Type I Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Normal, Standard - Top Family Name: 7E50 Categories: Connectors, Interconnects Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - D7E50-7316-03 - 772371-D7E50-7316-03 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - D7E50-7316-03
772371-D7E50-7316-03
Memory Connectors - PC Card Sockets - D7E50-7316-03 772371-D7E50-7316-03
Manufacturer: 3M Win Source Part Number: 772371-D7E50-7316-03 Series: 7E50 Packaging: Bulk Connector Type: Ejector Height Above Board: 0.280" (7.10mm) Mounting: Snap-In Card Type: CompactFlash - Type I Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Normal, Standard - Top Family Name: 7E50 Categories: Connectors, Interconnects Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 772371-D7E50-7316-03
Series: 7E50
Packaging: Bulk
Connector Type: Ejector
Height Above Board: 0.280" (7.10mm)
Mounting: Snap-In
Card Type: CompactFlash - Type I
Insertion, Removal Method: Push In, Push Out
Ejector Side: Right
Mounting Feature: Normal, Standard - Top
Family Name: 7E50
Categories: Connectors, Interconnects
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory Card Connectors - 2376090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2376090
Memory Card Connectors 2376090
Guide for compact flash memory board

Guide for compact flash memory board

Supplier's Site
PC Card Sockets - 3M155866-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M155866-ND
PC Card Sockets 3M155866-ND
Position Card Connector CompactFlash® - Type I Snap-In

Position Card Connector CompactFlash® - Type I Snap-In

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772371-D7E50-7316-03 2376090 3M155866-ND
Product Name Memory Connectors - PC Card Sockets - D7E50-7316-03 Memory Card Connectors PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details