3M Strain Relief, 34Way, Plastic; Accessory Type 3M D3448-89134

Description
STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:34Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:34Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 34Way, Plastic; Accessory Type 3M - 12P7106 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 34Way, Plastic; Accessory Type 3M
12P7106
Strain Relief, 34Way, Plastic; Accessory Type 3M 12P7106
STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:34Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes

STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:34Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7106
Product Name Strain Relief, 34Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details