3M Strain Relief, 30Way, Plastic; Accessory Type 3M D3448-89130

Description
STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:30Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:30Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 30Way, Plastic; Accessory Type 3M - 12P7105 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 30Way, Plastic; Accessory Type 3M
12P7105
Strain Relief, 30Way, Plastic; Accessory Type 3M 12P7105
STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:30Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes

STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:30Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7105
Product Name Strain Relief, 30Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.335 inch (59.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Connector Strain Relief - 5745175-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details