3M Strain Relief, 26Way, Plastic; Accessory Type 3M D3448-89126

Description
STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:26Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:26Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Way, Plastic; Accessory Type 3M - 12P7104 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Way, Plastic; Accessory Type 3M
12P7104
Strain Relief, 26Way, Plastic; Accessory Type 3M 12P7104
STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:26Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes

STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:26Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7104
Product Name Strain Relief, 26Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details