3M Strain Relief, 20Way, Plastic; Accessory Type 3M D3448-89120

Description
STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:20Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:20Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Plastic; Accessory Type 3M - 12P7103 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Plastic; Accessory Type 3M
12P7103
Strain Relief, 20Way, Plastic; Accessory Type 3M 12P7103
STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:20Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes

STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:20Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7103
Product Name Strain Relief, 20Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 3-2308350-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details