3M Ctsb15Bk50-M 15 Bk 50 Steel Barb Tie Rohs Compliant 3M CTSB15BK50-M

Description
CTSB15BK50-M 15" BK 50 STEEL BARB TIE ROHS COMPLIANT: YES
Description
CTSB15BK50-M 15" BK 50 STEEL BARB TIE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

CTSB15BK50-M is a 15-inch steel barb cable tie made from UV-resistant nylon 6/6, designed for outdoor use. It features a stainless steel pawl that ensures a secure grip, making it suitable for bundling and securing wire harnesses and components. The tie has a maximum bundle diameter of 4.21 inches and a tensile strength of 49 pounds. It operates effectively in temperatures ranging from -40°F to 185°F and is RoHS compliant. The product is UL Listed under Standard 62275 for Cable Management Systems, ensuring its reliability in various applications.

Datasheet Summary
Powered by GS/AI

CTSB15BK50-M is a 15-inch steel barb cable tie made from UV-resistant nylon 6/6, designed for outdoor use. It features a stainless steel pawl that ensures a secure grip, making it suitable for bundling and securing wire harnesses and components. The tie has a maximum bundle diameter of 4.21 inches and a tensile strength of 49 pounds. It operates effectively in temperatures ranging from -40°F to 185°F and is RoHS compliant. The product is UL Listed under Standard 62275 for Cable Management Systems, ensuring its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Ctsb15Bk50-M 15 Bk 50 Steel Barb Tie Rohs Compliant 3M - 02AH9101 - Newark, An Avnet Company
Chicago, IL, United States
Ctsb15Bk50-M 15 Bk 50 Steel Barb Tie Rohs Compliant 3M
02AH9101
Ctsb15Bk50-M 15 Bk 50 Steel Barb Tie Rohs Compliant 3M 02AH9101
CTSB15BK50-M 15" BK 50 STEEL BARB TIE ROHS COMPLIANT: YES

CTSB15BK50-M 15" BK 50 STEEL BARB TIE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02AH9101
Product Name Ctsb15Bk50-M 15 Bk 50 Steel Barb Tie Rohs Compliant 3M
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details