3M Cable Ties and Zip Ties CT8RD50-C

Description
"Standard, Locking Red 1.87"" (47.50mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 1.87"" (47.50mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT8RD50-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT8RD50-C-ND
Cable Ties and Zip Ties CT8RD50-C-ND
"Standard, Locking Red 1.87"" (47.50mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 1.87"" (47.50mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
3M Red Standard Cable Tie CT8RD50-C - 7.6 in Length - 0.18 in Wide - 051128-59559 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Standard Cable Tie CT8RD50-C - 7.6 in Length - 0.18 in Wide
051128-59559
3M Red Standard Cable Tie CT8RD50-C - 7.6 in Length - 0.18 in Wide 051128-59559
The 3M red standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

The 3M red standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties
Product Number CT8RD50-C-ND 051128-59559
Product Name Cable Ties and Zip Ties 3M Red Standard Cable Tie CT8RD50-C - 7.6 in Length - 0.18 in Wide
Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details