3M Cable Ties and Zip Ties CT8NT50S-M

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M120MTM-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M120MTM-ND
Cable Ties and Zip Ties 3M120MTM-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M - 56W4324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M
56W4324
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M 56W4324
CABLE TIE, SCREW MOUNT, NYLON6.6, 218MM, 50LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, SCREW MOUNT, NYLON6.6, 218MM, 50LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
3M White Screw Mount Cable Tie 06256 - 8.6 in Length - 0.18 in Wide - 051128-59298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Screw Mount Cable Tie 06256 - 8.6 in Length - 0.18 in Wide
051128-59298
3M White Screw Mount Cable Tie 06256 - 8.6 in Length - 0.18 in Wide 051128-59298
The 3M white screw mount cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.6 in x 0.18 in.

The 3M white screw mount cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.6 in x 0.18 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M120MTM-ND 56W4324 051128-59298
Product Name Cable Ties and Zip Ties Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M 3M White Screw Mount Cable Tie 06256 - 8.6 in Length - 0.18 in Wide
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details