3M Cable Ties and Zip Ties CT8NT50-M

Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M120M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M120M-ND
Cable Ties and Zip Ties 3M120M-ND
"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
3M White Standard Cable Tie 06250 - 7.6 in Length - 0.18 in Wide - 051128-59299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie 06250 - 7.6 in Length - 0.18 in Wide
051128-59299
3M White Standard Cable Tie 06250 - 7.6 in Length - 0.18 in Wide 051128-59299
The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

Buy Now
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M - 56W4322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M
56W4322
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M 56W4322
CABLE TIE, NYLON6.6, 193MM, 50LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.5mm; Cable Tie Type:Standard; Product Range:CT8N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 193MM, 50LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.5mm; Cable Tie Type:Standard; Product Range:CT8N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M120M-ND 051128-59299 56W4322
Product Name Cable Ties and Zip Ties 3M White Standard Cable Tie 06250 - 7.6 in Length - 0.18 in Wide Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk1000, Natural; Cable Tie Material 3M
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-296 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details