3M Cable Ties and Zip Ties CT8NT50-C

Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M120C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M120C-ND
Cable Ties and Zip Ties 3M120C-ND
"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M - 56W4321 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M
56W4321
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M 56W4321
CABLE TIE, NYLON6.6, 193MM, 50LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.5mm; Cable Tie Type:Standard; Product Range:CT8N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 193MM, 50LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.5mm; Cable Tie Type:Standard; Product Range:CT8N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M120C-ND 56W4321
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Ties - EN3742-082 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details