3M Cable Ties and Zip Ties CT8BK50S-C

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 19-CT8BK50S-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
19-CT8BK50S-C-ND
Cable Ties and Zip Ties 19-CT8BK50S-C-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - 19-CT8BK50S-C3M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
19-CT8BK50S-C3M-ND
Cable Ties and Zip Ties 19-CT8BK50S-C3M-ND
3M SCREW MOUNT CABLE TIES ALLOW

3M SCREW MOUNT CABLE TIES ALLOW

Buy Now Datasheet
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk100, Black; Cable Tie Material 3M - 56W4314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
56W4314
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk100, Black; Cable Tie Material 3M 56W4314
CABLE TIE, SCREW MOUNT, NYLON6.6, 218MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, SCREW MOUNT, NYLON6.6, 218MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 19-CT8BK50S-C-ND 56W4314
Product Name Cable Ties and Zip Ties Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details