3M Cable Ties and Zip Ties CT8BK40-M

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M119BKM-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M119BKM-ND
Cable Ties and Zip Ties 3M119BKM-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
8 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (53226) - 70113398 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (53226)
70113398
8 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (53226) 70113398
8 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (53226)

8 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (53226)

Supplier's Site
3M Black Standard Cable Tie 53226 - 8.9 in Length - 0.14 in Wide - 051128-59289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 53226 - 8.9 in Length - 0.14 in Wide
051128-59289
3M Black Standard Cable Tie 53226 - 8.9 in Length - 0.14 in Wide 051128-59289
The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

Buy Now
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M - 56W4311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M
56W4311
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M 56W4311
CABLE TIE, NYLON6.6, 226MM, 40LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Intermediate; Product Range:CT8B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 226MM, 40LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Intermediate; Product Range:CT8B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 3M119BKM-ND 70113398 051128-59289 56W4311
Product Name Cable Ties and Zip Ties 8 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (53226) 3M Black Standard Cable Tie 53226 - 8.9 in Length - 0.14 in Wide Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details