3M Cable Ties and Zip Ties CT8BK18-M

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M117BKM-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M117BKM-ND
Cable Ties and Zip Ties 3M117BKM-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M - 56W4309 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M
56W4309
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M 56W4309
CABLE TIE, NYLON6.6, 206MM, 18LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 206MM, 18LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8B Series RoHS Compliant: Yes

Supplier's Site Datasheet
8 BLACK 18 LB CABLE TIE - 1000 PCS/BAG (53224) - 70113388 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 BLACK 18 LB CABLE TIE - 1000 PCS/BAG (53224)
70113388
8 BLACK 18 LB CABLE TIE - 1000 PCS/BAG (53224) 70113388
8 BLACK 18 LB CABLE TIE - 1000 PCS/BAG (53224)

8 BLACK 18 LB CABLE TIE - 1000 PCS/BAG (53224)

Supplier's Site
3M Black Standard Cable Tie 53224 - 8.1 in Length - 0.1 in Wide - 051128-59281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 53224 - 8.1 in Length - 0.1 in Wide
051128-59281
3M Black Standard Cable Tie 53224 - 8.1 in Length - 0.1 in Wide 051128-59281
The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 3M117BKM-ND 56W4309 70113388 051128-59281
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M 8 BLACK 18 LB CABLE TIE - 1000 PCS/BAG (53224) 3M Black Standard Cable Tie 53224 - 8.1 in Length - 0.1 in Wide
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details