3M Cable Ties and Zip Ties CT8BK18-C

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M117BKC-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M117BKC-ND
Cable Ties and Zip Ties 3M117BKC-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Black; Cable Tie Material 3M - 56W4308 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Black; Cable Tie Material 3M
56W4308
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Black; Cable Tie Material 3M 56W4308
CABLE TIE, NYLON6.6, 206MM, 18LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 206MM, 18LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M117BKC-ND 56W4308
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details