3M Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Natural; Cable Tie Material 3M CT6NT40-M

Description
CABLE TIE, NYLON6.6, 147MM, 40LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NYLON6.6, 147MM, 40LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Natural; Cable Tie Material 3M - 56W4306 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Natural; Cable Tie Material 3M
56W4306
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Natural; Cable Tie Material 3M 56W4306
CABLE TIE, NYLON6.6, 147MM, 40LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 147MM, 40LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes

Supplier's Site Datasheet
3M White Standard Cable Tie 06249 - 5.8 in Length - 0.14 in Wide - 051128-59287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie 06249 - 5.8 in Length - 0.14 in Wide
051128-59287
3M White Standard Cable Tie 06249 - 5.8 in Length - 0.14 in Wide 051128-59287
The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties
Product Number 56W4306 051128-59287
Product Name Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Natural; Cable Tie Material 3M 3M White Standard Cable Tie 06249 - 5.8 in Length - 0.14 in Wide
Length 5.79 inch (147 mm) 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details