3M Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M CT6NT40-C

Description
CABLE TIE, NYLON6.6, 147MM, 40LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NYLON6.6, 147MM, 40LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M - 56W4305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M
56W4305
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M 56W4305
CABLE TIE, NYLON6.6, 147MM, 40LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 147MM, 40LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 56W4305
Product Name Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M
Length 5.79 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details