3M Cable Ties and Zip Ties CT6NT18-C

Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M116C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M116C-ND
Cable Ties and Zip Ties 3M116C-ND
"Standard, Locking Natural 1.25"" (31.75mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 1.25"" (31.75mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - 19-CT6NT18-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
19-CT6NT18-C-ND
Cable Ties and Zip Ties 19-CT6NT18-C-ND
"CBL TIE LOCKING NAT 18LB 6.10"""

"CBL TIE LOCKING NAT 18LB 6.10"""

Buy Now Datasheet
Cable Tie, Nylon6.6, 155Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M - 56W4303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 155Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M
56W4303
Cable Tie, Nylon6.6, 155Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M 56W4303
CABLE TIE, NYLON6.6, 155MM, 18LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Miniature; Product Range:CT6N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 155MM, 18LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Miniature; Product Range:CT6N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M116C-ND 56W4303
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 155Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details