3M 3M Black Standard Cable Tie 06271 - 5.8 in Length - 0.14 in Wide CT6BK40-M

Description
The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.
Datasheet
Description
The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie 06271 - 5.8 in Length - 0.14 in Wide - 051128-59285 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 06271 - 5.8 in Length - 0.14 in Wide
051128-59285
3M Black Standard Cable Tie 06271 - 5.8 in Length - 0.14 in Wide 051128-59285
The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

Buy Now
Fort Worth, TX, USA
6 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (06271)
70113394
6 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (06271) 70113394
6 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (06271)

6 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (06271)

Supplier's Site
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M - 56W4302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M
56W4302
Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M 56W4302
CABLE TIE, NYLON6.6, 147MM, 40LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 147MM, 40LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:147mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Intermediate; Product Range:CT6B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 051128-59285 70113394 56W4302
Product Name 3M Black Standard Cable Tie 06271 - 5.8 in Length - 0.14 in Wide 6 BLACK 40 LB CABLE TIE - 1000 PCS/BAG (06271) Cable Tie, Nylon6.6, 147Mm, 40Lb, Pk1000, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details