3M Cable Ties and Zip Ties CT4NT18-M

Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M115M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M115M-ND
Cable Ties and Zip Ties 3M115M-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M - 56W4297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M
56W4297
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M 56W4297
CABLE TIE, NYLON6.6, 104MM, 18LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 104MM, 18LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4N Series RoHS Compliant: Yes

Supplier's Site Datasheet
3M White Standard Cable Tie 06248 - 4.1 in Length - 0.1 in Wide - 051128-59276 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie 06248 - 4.1 in Length - 0.1 in Wide
051128-59276
3M White Standard Cable Tie 06248 - 4.1 in Length - 0.1 in Wide 051128-59276
The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 0.75 in. The overall length and width are 4.1 in x 0.1 in.

The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 0.75 in. The overall length and width are 4.1 in x 0.1 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M115M-ND 56W4297 051128-59276
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M 3M White Standard Cable Tie 06248 - 4.1 in Length - 0.1 in Wide
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details