3M Cable Ties and Zip Ties CT4BK18-C

Description
"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M115BKC-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M115BKC-ND
Cable Ties and Zip Ties 3M115BKC-ND
"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Black; Cable Tie Material 3M - 56W4294 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Black; Cable Tie Material 3M
56W4294
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Black; Cable Tie Material 3M 56W4294
CABLE TIE, NYLON6.6, 104MM, 18LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 104MM, 18LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M115BKC-ND 56W4294
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details