3M Cable Ties and Zip Ties CT36BK175-L

Description
"Standard, Locking Black 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M126BKL-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M126BKL-ND
Cable Ties and Zip Ties 3M126BKL-ND
"Standard, Locking Black 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
3M Black Standard Cable Tie 53185 - 36 in Length - 0.34 in Wide - 051128-59320 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 53185 - 36 in Length - 0.34 in Wide
051128-59320
3M Black Standard Cable Tie 53185 - 36 in Length - 0.34 in Wide 051128-59320
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 11 in. The overall length and width are 36 in x 0.34 in.

The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 11 in. The overall length and width are 36 in x 0.34 in.

Buy Now
Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Black; Cable Tie Material 3M - 56W4292 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Black; Cable Tie Material 3M
56W4292
Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Black; Cable Tie Material 3M 56W4292
CABLE TIE, NYLON6.6, 914MM, 175LB, PK50, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:279mm; Cable Tie Type:Heavy Duty; Product Range:CT36 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 914MM, 175LB, PK50, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:279mm; Cable Tie Type:Heavy Duty; Product Range:CT36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M126BKL-ND 051128-59320 56W4292
Product Name Cable Ties and Zip Ties 3M Black Standard Cable Tie 53185 - 36 in Length - 0.34 in Wide Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Black; Cable Tie Material 3M
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details