3M Cable Ties and Zip Ties CT15NT50-D

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M122D-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M122D-ND
Cable Ties and Zip Ties 3M122D-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Natural; Cable Tie Material 3M - 56W4287 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Natural; Cable Tie Material 3M
56W4287
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Natural; Cable Tie Material 3M 56W4287
CABLE TIE, NYLON6.6, 371MM, 50LB, PK500, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:CT15 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 371MM, 50LB, PK500, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:CT15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M122D-ND 56W4287
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details