3M Cable Ties and Zip Ties CT15NT120S-D

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M124MTD-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M124MTD-ND
Cable Ties and Zip Ties 3M124MTD-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Screw Mount, Nylon6.6, 399Mm, 120Lb, Pk500, Natural; Cable Tie Material 3M - 56W4284 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Screw Mount, Nylon6.6, 399Mm, 120Lb, Pk500, Natural; Cable Tie Material 3M
56W4284
Cable Tie, Screw Mount, Nylon6.6, 399Mm, 120Lb, Pk500, Natural; Cable Tie Material 3M 56W4284
CABLE TIE, SCREW MOUNT, NYLON6.6, 399MM, 120LB, PK500, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:399mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Product Range:CT15 Series RoHS Compliant: Yes

CABLE TIE, SCREW MOUNT, NYLON6.6, 399MM, 120LB, PK500, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:399mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Product Range:CT15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M124MTD-ND 56W4284
Product Name Cable Ties and Zip Ties Cable Tie, Screw Mount, Nylon6.6, 399Mm, 120Lb, Pk500, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - EN3742-291 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details