3M Cable Ties and Zip Ties CT15BK50-C

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M122BKC-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M122BKC-ND
Cable Ties and Zip Ties 3M122BKC-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
15 BLACK 50 LB CABLE TIE 100pcs per bag - 70113416 - Allied Electronics, Inc.
Fort Worth, TX, USA
15 BLACK 50 LB CABLE TIE 100pcs per bag
70113416
15 BLACK 50 LB CABLE TIE 100pcs per bag 70113416
15 BLACK 50 LB CABLE TIE 100pcs per bag

15 BLACK 50 LB CABLE TIE 100pcs per bag

Supplier's Site
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk100, Black; Cable Tie Material 3M - 56W4280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
56W4280
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk100, Black; Cable Tie Material 3M 56W4280
CABLE TIE, NYLON6.6, 371MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:CT15 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 371MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:CT15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M122BKC-ND 70113416 56W4280
Product Name Cable Ties and Zip Ties 15 BLACK 50 LB CABLE TIE 100pcs per bag Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details