3M Cable Ties and Zip Ties CT11RD50-C

Description
"Standard, Locking Red 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT11RD50-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT11RD50-C-ND
Cable Ties and Zip Ties CT11RD50-C-ND
"Standard, Locking Red 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
3M Red Standard Cable Tie CT11RD50-C - 11.1 in Length - 0.18 in Wide - 051128-59560 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Standard Cable Tie CT11RD50-C - 11.1 in Length - 0.18 in Wide
051128-59560
3M Red Standard Cable Tie CT11RD50-C - 11.1 in Length - 0.18 in Wide 051128-59560
The 3M red standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

The 3M red standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties
Product Number CT11RD50-C-ND 051128-59560
Product Name Cable Ties and Zip Ties 3M Red Standard Cable Tie CT11RD50-C - 11.1 in Length - 0.18 in Wide
Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-075 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details