3M Cable Ties and Zip Ties CT11NT50-C

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M121C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M121C-ND
Cable Ties and Zip Ties 3M121C-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
3M White Standard Cable Tie 06227 - 11.1 in Length - 0.18 in Wide - 051128-59302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie 06227 - 11.1 in Length - 0.18 in Wide
051128-59302
3M White Standard Cable Tie 06227 - 11.1 in Length - 0.18 in Wide 051128-59302
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

Buy Now
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M - 56W4276 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M
56W4276
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M 56W4276
CABLE TIE, NYLON6.6, 282MM, 50LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:CT11 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 282MM, 50LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:CT11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M121C-ND 051128-59302 56W4276
Product Name Cable Ties and Zip Ties 3M White Standard Cable Tie 06227 - 11.1 in Length - 0.18 in Wide Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Natural; Cable Tie Material 3M
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details