3M Cable Ties and Zip Ties CT11BK50-D

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M121BKD-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M121BKD-ND
Cable Ties and Zip Ties 3M121BKD-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk500, Black; Cable Tie Material 3M - 56W4275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk500, Black; Cable Tie Material 3M
56W4275
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk500, Black; Cable Tie Material 3M 56W4275
CABLE TIE, NYLON6.6, 282MM, 50LB, PK500, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:CT11 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 282MM, 50LB, PK500, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:CT11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M121BKD-ND 56W4275
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk500, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details