4 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Win Source Part Number: 1034086-CHG-1004-001
Category: Connectors, Interconnects>Rectan
Series: CHG
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 22-24 AWG
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): CHG-1003-001010-KEP;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 80610192645,54007375
Base Product Number: CHG
Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9069-ND | 1034086-CHG-1004-001010-KEP | 66H8996 |
| Product Name | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |