3M Power Sanding Sheets & Belts CF-HP HANDPAD SVF

Description
3M CF-HP HANDPAD SVF Abrasive Hand Pad
Request a Quote
Description
3M CF-HP HANDPAD SVF Abrasive Hand Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 8064743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
8064743
Power Sanding Sheets & Belts 8064743
3M CF-HP HANDPAD SVF Abrasive Hand Pad

3M CF-HP HANDPAD SVF Abrasive Hand Pad

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 8064743
Product Name Power Sanding Sheets & Belts
Width 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795007 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norzon® Plus Job Pack - 07660749274 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1/2" x 21" - A-34584-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details