"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
CBL RIBN 34COND 0.05 GRY FOOT
3M Round Conductor Flat Cable, 3801 Ser
| DigiKey | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Flat Cables | Cable Assemblies |
| Product Number | 3M157845-100-ND | 3M157845-10-ND | C3801/34 100 |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 34 # | 34 # |