"Flat Ribbon Cable Multiple 10 (5 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 315.0' (96.01m)"
3M Twisted Pair Flat Cable, 1700 Series
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | C1700/10315-ND | C1700/10 315 |
| Product Name | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |