3M 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-10Q - 0.85 in Length - 0.3 in Fork Width - #10 Stud BFV18-10Q

Description
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Datasheet
Description
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-10Q - 0.85 in Length - 0.3 in Fork Width - #10 Stud - 051128-59993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-10Q - 0.85 in Length - 0.3 in Fork Width - #10 Stud
051128-59993
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-10Q - 0.85 in Length - 0.3 in Fork Width - #10 Stud 051128-59993
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
BFV18-10Q
Terminals BFV18-10Q
Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG

Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG

Buy Now
Terminal, Block Fork, Stud 10, Crimp, Red; Product Range 3M - 94T2797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Block Fork, Stud 10, Crimp, Red; Product Range 3M
94T2797
Terminal, Block Fork, Stud 10, Crimp, Red; Product Range 3M 94T2797
TERMINAL, BLOCK FORK, STUD 10, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, BLOCK FORK, STUD 10, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-59993 BFV18-10Q 94T2797
Product Name 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-10Q - 0.85 in Length - 0.3 in Fork Width - #10 Stud Terminals Terminal, Block Fork, Stud 10, Crimp, Red; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details