3M Terminals - Spade Connectors BFV10-6Q

Description
CONN SPADE 10-12AWG#6 YEL 1=1PC
Request a Quote Datasheet
Description
CONN SPADE 10-12AWG#6 YEL 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M157436-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M157436-ND
Terminals - Spade Connectors 3M157436-ND
CONN SPADE 10-12AWG#6 YEL 1=1PC

CONN SPADE 10-12AWG#6 YEL 1=1PC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
BFV10-6Q
Terminals BFV10-6Q
Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG

Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG

Buy Now
Terminal, Block Fork, Stud 6, Crimp, Yel; Product Range 3M - 94T2793 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Block Fork, Stud 6, Crimp, Yel; Product Range 3M
94T2793
Terminal, Block Fork, Stud 6, Crimp, Yel; Product Range 3M 94T2793
TERMINAL, BLOCK FORK, STUD 6, CRIMP, YEL; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, BLOCK FORK, STUD 6, CRIMP, YEL; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-6Q - 1.03 in Length - 0.32 in Fork Width - #6 Stud - 051128-59988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-6Q - 1.03 in Length - 0.32 in Fork Width - #6 Stud
051128-59988
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-6Q - 1.03 in Length - 0.32 in Fork Width - #6 Stud 051128-59988
The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157436-ND BFV10-6Q 94T2793 051128-59988
Product Name Terminals - Spade Connectors Terminals Terminal, Block Fork, Stud 6, Crimp, Yel; Product Range 3M 3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-6Q - 1.03 in Length - 0.32 in Fork Width - #6 Stud
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

.110
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 18 AWG
View Details
2 suppliers
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details