3M Heat Shrink Tubing, 60.45Mm Id, Po, Org/red, Per Ft; Shrink Ratio 3M BBI-3A RD 20FT

Description
HEAT SHRINK TUBING, 60.45MM ID, PO, ORG/RED, PER FT; Shrink Ratio:-; I.D. Supplied - Imperial:2.38"; I.D. Supplied - Metric:60.45mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:20ft; Length - Metric:6.1m; Colour:Orange Red RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 60.45MM ID, PO, ORG/RED, PER FT; Shrink Ratio:-; I.D. Supplied - Imperial:2.38"; I.D. Supplied - Metric:60.45mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:20ft; Length - Metric:6.1m; Colour:Orange Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 60.45Mm Id, Po, Org/red, Per Ft; Shrink Ratio 3M - 39M4459 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 60.45Mm Id, Po, Org/red, Per Ft; Shrink Ratio 3M
39M4459
Heat Shrink Tubing, 60.45Mm Id, Po, Org/red, Per Ft; Shrink Ratio 3M 39M4459
HEAT SHRINK TUBING, 60.45MM ID, PO, ORG/RED, PER FT; Shrink Ratio:-; I.D. Supplied - Imperial:2.38"; I.D. Supplied - Metric:60.45mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:20ft; Length - Metric:6.1m; Colour:Orange Red RoHS Compliant: Yes

HEAT SHRINK TUBING, 60.45MM ID, PO, ORG/RED, PER FT; Shrink Ratio:-; I.D. Supplied - Imperial:2.38"; I.D. Supplied - Metric:60.45mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:20ft; Length - Metric:6.1m; Colour:Orange Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 39M4459
Product Name Heat Shrink Tubing, 60.45Mm Id, Po, Org/red, Per Ft; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details