3M Tape, Red, 50Yd, Reflective; Tape Colour 3M 989-72-RED

Description
TAPE, RED, 50YD, REFLECTIVE; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:989 Series; Tape Length - Imperial:50yard RoHS Compliant: NA
Datasheet
Description
TAPE, RED, 50YD, REFLECTIVE; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:989 Series; Tape Length - Imperial:50yard RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Red, 50Yd, Reflective; Tape Colour 3M - 45P2859 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Red, 50Yd, Reflective; Tape Colour 3M
45P2859
Tape, Red, 50Yd, Reflective; Tape Colour 3M 45P2859
TAPE, RED, 50YD, REFLECTIVE; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:989 Series; Tape Length - Imperial:50yard RoHS Compliant: NA

TAPE, RED, 50YD, REFLECTIVE; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:989 Series; Tape Length - Imperial:50yard RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45P2859
Product Name Tape, Red, 50Yd, Reflective; Tape Colour 3M
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details