3M Wire Splice Connectors 953K (BULK)

Description
Terminal Inline, Tap Connector IDC 12 AWG Yellow
Request a Quote Datasheet
Description
Terminal Inline, Tap Connector IDC 12 AWG Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 920074-03-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
920074-03-ND
Wire Splice Connectors 920074-03-ND
Terminal Inline, Tap Connector IDC 12 AWG Yellow

Terminal Inline, Tap Connector IDC 12 AWG Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
953K (BULK)
Terminals 953K (BULK)
Terminals FEMALE T-TAP YEL

Terminals FEMALE T-TAP YEL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 920074-03-ND 953K (BULK)
Product Name Wire Splice Connectors Terminals
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data