3M Tape, 32.92M X 19.05Mm, Clear, Pet Film; Adhesive Type 3M 9500PC 3/4" X 36 YD

Description
TAPE, 32.92M X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyester Film; Tape Colour:Transparent; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyester Film; Tape Colour:Transparent; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 19.05Mm, Clear, Pet Film; Adhesive Type 3M - 23H0709 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Clear, Pet Film; Adhesive Type 3M
23H0709
Tape, 32.92M X 19.05Mm, Clear, Pet Film; Adhesive Type 3M 23H0709
TAPE, 32.92M X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyester Film; Tape Colour:Transparent; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyester Film; Tape Colour:Transparent; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 23H0709
Product Name Tape, 32.92M X 19.05Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
E-Z Peel™ Discs - EZ00406 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details